1616005-4 Contactors by TE Connectivity

B429CA (FAA/PMA)=RELAY

Status: Active
Series: -
RoHS: Unknown
Aliases: 1616005-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38,131.83

Distributor Stock
Logo for Newark
Newark
from US$38,131.83
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Arrangement 3PST-NO-DB
Contact Current Rating 350A
Pole Configuration 3
Coil Voltage (Max) 28VDC
Actuating System DC
Coil Voltage Rating 28VDC
Mounting Type Chassis
Product Type Contactor
Contactor Type Sealed
Product Category Electromechanical Relays
Product Classification Relays - Contactors
Terminal Configuration 3/8-24 UNF-2A
Coil Termination Stud
Auxiliary Contact Terminals Wire - Connector

Compatible Parts


Alternative Descriptions

B429Ca (Faa/Pma)=Relay |Amp Te Connectivity 1616005-4 | Newark Electronics
Electromechanical Relay 3PST-NO/SPDT 350/5A 28VDC 48.28Ohm | Avnet America
General Purpose Relays B429CA (FAA/PMA)=RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1616005-4?

Additional datasheets, footprints and schematics for 1616005-4 are listed on our Part Details page. You can also find images and similar parts to 1616005-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1616005-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616005-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1616005-4 fall under?

The 1616005-4 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.

Can I view similar or alternative parts?

You can view similar parts to 1616005-4 when available in the AC Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1616005-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1616005-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1616005-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1616005-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1616005-4 often in real-time on the comparison pages.

What if I can't find stock of 1616005-4?

You can fill out our help required form which you can use to request a quote for 1616005-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay