Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.98
Diameter | 2.85mm |
---|---|
Filament Colour | Orange |
Filament Material | PLA (Polylactide) |
Melting Temperature | 160°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PLA - Orange- 750g | RS |
3D PRINTER FILAMENT, PLA, 2.85MM, ORANGE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Audio Transformer Rohs Compliant: Yes |Hammond 1615 | Newark Electronics |
push-pull audiophile tube output transformer | Hammond Manufacturing 1615 | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1615?
Additional datasheets, footprints and schematics for 1615 are listed on our Part Details page. You can also find images and similar parts to 1615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1615 fall under?
The 1615 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1615 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1615 you can contact the distributor directly for product support, shipping queries etc.
Is the 1615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1615 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 1615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1615 often in real-time on the comparison pages.
What if I can't find stock of 1615?
You can fill out our help required form which you can use to request a quote for 1615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.