Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulator Material | - |
Insulator Colour | - |
Terminal Material | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Convert From Gender | Jack |
Convert From Positions | 1Ways |
Convert To Positions | 1Ways |
Current Rating | 15A |
Inter Series Connector A | Banana |
Inter Series Connector B | Spade Lug |
Spade Lug To Banana Jack, 15A, Red | Newark Electronics |
ADAPTOR, SPADE LUG-BANANA JACK, 15A, RED | element14 |
Plug | Transfer Multisort Elektronik |
Banana Jack, 1.86 in., Nylon, Red, 0.46 in., 1000 V (RMS) (Max.), 15 A | Pomona Electronics 1614A-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1614A-2?
Additional datasheets, footprints and schematics for 1614A-2 are listed on our Part Details page. You can also find images and similar parts to 1614A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614A-2 fall under?
The 1614A-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1614A-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1614A-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 1614A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614A-2 often in real-time on the comparison pages.
What if I can't find stock of 1614A-2?
You can fill out our help required form which you can use to request a quote for 1614A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.