Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1614964-2 |
Number of Resistors | 1 |
---|---|
Dimensions | 3.05 x 1.55 x .55mm |
Resistance Range | 1kΩ – 1MΩΩ |
Power Rating | .125W |
Tolerance | .1% |
Voltage Rating | 150V |
Resistance | 100KΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Precision Resistor |
Element Type | Thin Film |
Product Type | Fixed Resistor |
Size Code | 1206 |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±25ppm/°C |
SMD Chip Resistor, 100 kOhm, ± 0.1%, 125 mW, 1206 [3216 Metric], Thin Film, High Precision High Stability | Avnet America |
SMD Chip Resistor, 100 kOhm, � 0.1%, 125 mW, 1206 [3216 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1614964-2?
Additional datasheets, footprints and schematics for 1614964-2 are listed on our Part Details page. You can also find images and similar parts to 1614964-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614964-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614964-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614964-2 fall under?
The 1614964-2 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1614964-2 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614964-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614964-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1614964-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1614964-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614964-2 often in real-time on the comparison pages.
What if I can't find stock of 1614964-2?
You can fill out our help required form which you can use to request a quote for 1614964-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.