Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1614881-8 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
No stock
|
Buy Now | |
Conrad
from US$0.59
|
891
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.55 x .8 x .45mm |
Resistance Range | 1kΩ – 1MΩΩ |
Tolerance | .1% |
Power Rating | .063W |
Resistance | 15KΩ |
Voltage Rating | 50V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Precision Resistor |
Product Type | Fixed Resistor |
Size Code | 0603 |
Element Type | Thin Film |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±25ppm/°C |
Power rating (electric): 0.063 W | Conrad |
Cpf0603 15K 0.1% 25Ppm 1K Rl |Amp Te Connectivity 1614881-8 | Newark Electronics |
CPF0603 15K 0.1% 25PPM 1K RL / Neohm / THIN FILM CHIP RESISTORS | Future Electronics |
SMD Chip Resistor, 15 kOhm, ± 0.1%, 63 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet America |
15K OHM.063W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 15 kOhm, � 0.1%, 63 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1614881-8?
Additional datasheets, footprints and schematics for 1614881-8 are listed on our Part Details page. You can also find images and similar parts to 1614881-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614881-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614881-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614881-8 fall under?
The 1614881-8 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1614881-8 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614881-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614881-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1614881-8 have stock available?
Authorised distributors including Conrad, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1614881-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614881-8 often in real-time on the comparison pages.
What if I can't find stock of 1614881-8?
You can fill out our help required form which you can use to request a quote for 1614881-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.