Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.85
|
140
in stock
|
Buy Now | |
element14
from US$4.97
|
10,740
in stock
|
Buy Now | |
Farnell
from US$4.65
|
936
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.56
|
828
in stock
|
Buy Now | |
Distrelec
from US$5.34
|
254
in stock
|
Buy Now | |
Conrad
from US$8.03
|
211
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
15
in stock
|
Buy Now | |
Rutronik
from US$4.42
|
-
|
Buy Now | |
RS Americas
from US$3.89
|
-
|
Buy Now | |
Toby Electronics
from US$3.68
|
-
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 10A |
Pin Diameter | 1mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 5.4mm |
Barrel Outer Diameter | 8mm |
Voltage Rating | 20V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
POWER ENTRY, RCPT, 10A, 20VDC, FLANGE | element14 |
Socket | Transfer Multisort Elektronik |
Lumberg Connect GmbH DC Power Connector, Socket, Straight, 5.4x8xmm | Distrelec |
5.4 mm | Conrad |
POWER SUPPLY CHASSIS SOCKET | RS |
Dc Power Connector, Jack, 10A, Chassis | Newark Electronics |
03P POWER SUPPLY CHASSIS SOCKET STRAIGHT | Rutronik |
Power supply chassis socket, straight version | Lumberg 1614 21 | RS Americas |
Where can I find additional details, specifications and documents for a 1614 21?
Additional datasheets, footprints and schematics for 1614 21 are listed on our Part Details page. You can also find images and similar parts to 1614 21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614 21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614 21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614 21 fall under?
The 1614 21 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1614 21 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614 21 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614 21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1614 21 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and Conrad have stock available or on a lead time for 1614 21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614 21 often in real-time on the comparison pages.
What if I can't find stock of 1614 21?
You can fill out our help required form which you can use to request a quote for 1614 21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.