Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 5.6mm |
Voltage Rating | 12V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | DC Power |
Contact Resistance | 30mohm |
Insulation Resistance | 100Mohm |
No. of Mating Cycles | 5000 |
Power Supply Connector | Newark Electronics |
DC POWER, CHASSIS SOCKET, 5.6 X 2MM | element14 |
Lumberg Connect GmbH DC Power Connector, Socket, Straight, x5.6xmm | Distrelec |
Power supply chassis socket, straight version | Lumberg 1614 16 | RS Americas |
Where can I find additional details, specifications and documents for a 1614 16?
Additional datasheets, footprints and schematics for 1614 16 are listed on our Part Details page. You can also find images and similar parts to 1614 16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614 16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614 16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614 16 fall under?
The 1614 16 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1614 16 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614 16 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614 16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1614 16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 1614 16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614 16 often in real-time on the comparison pages.
What if I can't find stock of 1614 16?
You can fill out our help required form which you can use to request a quote for 1614 16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.