1614 15 Power Entry Connectors by Lumberg

CHASSIS SOCKET PSU PANEL MOUNT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.05

Distributor Stock
Logo for Farnell
Farnell
from US$208.90
No stock
Buy Now
Logo for element14
element14
from US$2.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Gender Jack
Current Rating 1A
Pin Diameter 2.35mm
Barrel Length -
Connector Mounting Panel Mount
Contact Termination Type Solder
Barrel Inner Diameter -
Barrel Outer Diameter 5.7mm
Voltage Rating 12V
Product Range -
SVHC No SVHC (15-Jan-2018)
Connector Type DC Power
Contact Resistance 30mohm
Insulation Resistance 50Mohm
No. of Mating Cycles 5000

Alternative Descriptions

CHASSIS SOCKET, PSU, PANEL MOUNT | element14
Connector, Power Entry, Socket, 1A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1614 15?

Additional datasheets, footprints and schematics for 1614 15 are listed on our Part Details page. You can also find images and similar parts to 1614 15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1614 15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614 15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1614 15 fall under?

The 1614 15 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.

Can I view similar or alternative parts?

You can view similar parts to 1614 15 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1614 15 you can contact the distributor directly for product support, shipping queries etc.

Is the 1614 15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1614 15 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1614 15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1614 15 often in real-time on the comparison pages.

What if I can't find stock of 1614 15?

You can fill out our help required form which you can use to request a quote for 1614 15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay