Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Transparent |
Filament Material | PLA (Polylactide) |
Melting Temperature | 145°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
FILAMENT, PLA - TRANSPARENT - 750G | Farnell |
Ultimaker Transparent Pla 3Mm Filament | Newark Electronics |
Ultimaker Transparent PLA Filament 750g | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1614?
Additional datasheets, footprints and schematics for 1614 are listed on our Part Details page. You can also find images and similar parts to 1614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1614 fall under?
The 1614 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1614 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1614 you can contact the distributor directly for product support, shipping queries etc.
Is the 1614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1614 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for 1614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1614 often in real-time on the comparison pages.
What if I can't find stock of 1614?
You can fill out our help required form which you can use to request a quote for 1614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.