Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Adhesive Remover |
---|---|
Cleaner Applications | Electronics Office Equipments |
Dispensing Method | Spray Bottle |
Weight | 4.5oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Remover, Adhesive, Carbon dioxide (Propellant), dl-limonene, Heavy naphtha | TechSpray 1613-6S | RS Americas |
Label Cleaner, Bottle, 4.5Fl.oz | Newark Electronics |
Cleaner, Label and Adhesive Remover | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1613-6S?
Additional datasheets, footprints and schematics for 1613-6S are listed on our Part Details page. You can also find images and similar parts to 1613-6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1613-6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1613-6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1613-6S fall under?
The 1613-6S is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1613-6S when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1613-6S you can contact the distributor directly for product support, shipping queries etc.
Is the 1613-6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1613-6S have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1613-6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1613-6S often in real-time on the comparison pages.
What if I can't find stock of 1613-6S?
You can fill out our help required form which you can use to request a quote for 1613-6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.