Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
743
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
1,222
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
1,188
in stock
|
Buy Now | |
element14
from US$2.20
|
745
in stock
|
Buy Now | |
Conrad
from US$2.39
|
384
in stock
|
Buy Now | |
Toby Electronics
from US$1.11
|
47
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 2A |
Pin Diameter | 1.45mm |
Barrel Length | - |
Connector Mounting | Through Hole Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 4mm |
Barrel Outer Diameter | 7mm |
Voltage Rating | 18V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type | DC Power |
Contact Resistance | 30mohm |
Insulation Resistance | 100Mohm |
No. of Mating Cycles | 5000 |
Socket | Transfer Multisort Elektronik |
Dc Power Connector, Jack, 2A, Pcb | Newark Electronics |
SOCKET, LOW VOLTAGE, 1.45MM | element14 |
| Conrad |
Power supply chassis socket, angular version, for printed circuit boards | Lumberg 1613 11 | RS Americas |
Where can I find additional details, specifications and documents for a 1613 11?
Additional datasheets, footprints and schematics for 1613 11 are listed on our Part Details page. You can also find images and similar parts to 1613 11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1613 11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1613 11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1613 11 fall under?
The 1613 11 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1613 11 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1613 11 you can contact the distributor directly for product support, shipping queries etc.
Is the 1613 11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1613 11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1613 11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1613 11 often in real-time on the comparison pages.
What if I can't find stock of 1613 11?
You can fill out our help required form which you can use to request a quote for 1613 11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.