Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
1,769
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
1,769
in stock
|
Buy Now | |
element14
from US$2.45
|
1,769
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
1,118
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
1,091
in stock
|
Buy Now | |
Conrad
from US$2.68
|
1,091
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 2A |
Pin Diameter | 1.6mm |
Barrel Length | - |
Connector Mounting | Through Hole Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 4.4mm |
Voltage Rating | 6.3V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | DC Power |
Contact Resistance | 30mohm |
Insulation Resistance | 100Mohm |
No. of Mating Cycles | 5000 |
Socket, Low Voltage, 1.65Mm | Newark Electronics |
SOCKET, LOW VOLTAGE, 1.65MM | element14 |
Socket | Transfer Multisort Elektronik |
Lumberg 1613 05 Power Supply Socket PCB Mounting 1.6mm 2A 6.3VDC | Rapid Electronics |
| Conrad |
Power supply chassis socket, angular version, for printed circuit boards | Lumberg 1613 05 | RS Americas |
Where can I find additional details, specifications and documents for a 1613 05?
Additional datasheets, footprints and schematics for 1613 05 are listed on our Part Details page. You can also find images and similar parts to 1613 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1613 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1613 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1613 05 fall under?
The 1613 05 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1613 05 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1613 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 1613 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1613 05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 1613 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1613 05 often in real-time on the comparison pages.
What if I can't find stock of 1613 05?
You can fill out our help required form which you can use to request a quote for 1613 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.