Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.14
|
11,049
in stock
|
Buy Now | |
Rapid Electronics
from US$5.73
|
11,049
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
11,049
in stock
|
Buy Now | |
Farnell
from US$6.04
|
8,840
in stock
|
Buy Now | |
Distrelec
from US$7.23
|
4,329
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
Boersig
from US$5.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Module Key Type | SGRAM |
Keying | Reverse |
Center Key | None |
Module Orientation | Right Angle |
Number of Keys | 1 |
Number of Bays | 2 |
Number of Positions | 200 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
Contact Current Rating (Max) | .5A |
Socket Style | SO DIMM |
PCB Contact Termination Area Plating Material | Gold Flash |
Stack Height | 6.5mm, .256in |
DRAM Voltage | 1.8V |
Housing Color | Black |
Centerline (Pitch) | .024in, .6mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Packaging Method | Semi-Hard Tray Assembly |
Packaging Quantity | 20 |
Row-to-Row Spacing | 6.2mm, .244in |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
DRAM Type | Double Data Rate (DDR) |
Product Type | Socket |
Connector System | Cable-to-Board |
Sealable | No |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Semi-Hard Tray Ddr2 Sodimm Socket 200P 6 |Amp Te Connectivity 1612773-4 | Newark Electronics |
CONNECTOR, SODIMM SOCKET, 200POS | Farnell |
TE Connectivity - AMP DIMM Connector DDR2 SODIMM SOCKET 200P 6 | Distrelec |
200 Position 0.6 mm Pitch Right Angle Double Data Rate SMT DIMM Socket | Future Electronics |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet America |
SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 6, SO DIMM Sockets | TE Connectivity 1612773-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1612773-4?
Additional datasheets, footprints and schematics for 1612773-4 are listed on our Part Details page. You can also find images and similar parts to 1612773-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612773-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612773-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612773-4 fall under?
The 1612773-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1612773-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612773-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612773-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612773-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1612773-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612773-4 often in real-time on the comparison pages.
What if I can't find stock of 1612773-4?
You can fill out our help required form which you can use to request a quote for 1612773-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.