Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.39
|
8,833
in stock
|
Buy Now | |
Distrelec
from US$6.89
|
8,298
in stock
|
Buy Now | |
TTI Europe
from US$3.89
|
8,280
in stock
|
Buy Now | |
Newark Electronics
from US$4.97
|
5,545
in stock
|
Buy Now | |
Heilind Electronics
from US$7.94
|
3,468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.94
|
809
in stock
|
Buy Now | |
Chip One Stop
from US$6.31
|
535
in stock
|
Buy Now | |
element14
from US$9.18
|
14
in stock
|
Buy Now | |
Farnell
from US$5.48
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,440
in stock
|
Buy Now | |
Avnet America
-
|
5,545
in stock
|
Buy Now | |
Future Electronics
from US$5.27
|
-
|
Buy Now | |
RS Americas
from US$8.19
|
-
|
Buy Now | |
Avnet Asia
from US$4.76
|
-
|
Buy Now | |
Boersig
from US$5.44
|
-
|
Buy Now |
Latch Plating Material | Tin |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Ejector Type | Locking |
Module Key Type | SGRAM |
Number of Rows | 2 |
Number of Positions | 200 |
Keying | Standard |
Module Orientation | Right Angle |
Center Key | None |
Number of Keys | 1 |
Number of Bays | 2 |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
Contact Mating Area Plating Material | Gold Flash |
Socket Style | SO DIMM |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Stack Height | .362in, 9.2mm |
DRAM Voltage | 2.5V |
Centerline (Pitch) | .6mm, .024in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Power |
Comment | Semi-Hard Tray with 20 sockets PN 1279284-1 |
Packaging Quantity | 20 |
Packaging Method | Semi-Hard Tray Assembly |
Row-to-Row Spacing | 6.2mm, .244in |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) |
Product Type | Socket |
Sealable | No |
Profile | Ultra High |
Connector System | Cable-to-Board |
SGRAM Voltage | 2.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
DIMM Connectors SODIMM 200P SDRAM-DDR | Rapid Electronics |
TE Connectivity - AMP DDR SODIMM SOCKET 200P SEMI- | Distrelec |
DDR SODIMM SOCKET 200POS SEMI | TTI Europe |
Ddr Sodimm Socket 200Pos Semi- Rohs Compliant: Yes |Te Connectivity 1612618-1 | Newark Electronics |
DDR SODIMM SOCKET 200POS SEMI- | Heilind Electronics |
MEMORY SOCKET, SO-DIMM, 200WAY | element14 |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet Abacus |
200 Position 6.20 mm Surface Mount Right Angle DDR SIODIMM Socket | Future Electronics |
DDR SODIMM SOCKET 200POS SEMI-, SO DIMM Sockets | TE Connectivity 1612618-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 0.6mm |
Row Pitch | 6.2mm |
Where can I find additional details, specifications and documents for a 1612618-1?
Additional datasheets, footprints and schematics for 1612618-1 are listed on our Part Details page. You can also find images and similar parts to 1612618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612618-1 fall under?
The 1612618-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1612618-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612618-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and Heilind Electronics have stock available or on a lead time for 1612618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612618-1 often in real-time on the comparison pages.
What if I can't find stock of 1612618-1?
You can fill out our help required form which you can use to request a quote for 1612618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.