Distributor | Starting From | Stock | ||
---|---|---|---|---|
Power and Signal Group | - |
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Width | .953in, 24.2mm |
Length | .547in, 13.9mm |
Height | 23.3mm, .917in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Row-to-Row Spacing | .157in, .226in, .307in, 7.8mm, 4mm, 5.75mm |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1612421-1?
Additional datasheets, footprints and schematics for 1612421-1 are listed on our Part Details page. You can also find images and similar parts to 1612421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612421-1 fall under?
The 1612421-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1612421-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612421-1 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 1612421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612421-1 often in real-time on the comparison pages.
What if I can't find stock of 1612421-1?
You can fill out our help required form which you can use to request a quote for 1612421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.