Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Snap-Fit, Mini CT |
---|---|
Number of Rows | 1 |
Number of Positions | 7 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Connector Length | 28.1mm, 1.10433in |
Connector Height | 14.8mm, .58164in |
コネクタの高さ | 14.8mm |
Operating Voltage | 50VAC, 50VDC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | 1.5mm, .059in |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
For Use With | Connector : 1612256-7 |
Comment | See drawing for panel mount information. |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 49 |
実装方法 | Box & Tray, Tray |
Sealable | No |
Connector System | Wire-to-Panel |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
REC ASSY 7P ,MINI CT DC DRAWER Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Number of Positions: 7 Centerline (Pitch): .059 in Connector Assembly Receptacle Wire-to-Panel 7 | Mini Ct Drawer Receptacle Housing | Part Number: 1612257-7 | Internal Number: 1612257-7 | .059" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1612257-7?
Additional datasheets, footprints and schematics for 1612257-7 are listed on our Part Details page. You can also find images and similar parts to 1612257-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612257-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612257-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612257-7 fall under?
The 1612257-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1612257-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612257-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612257-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612257-7 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1612257-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612257-7 often in real-time on the comparison pages.
What if I can't find stock of 1612257-7?
You can fill out our help required form which you can use to request a quote for 1612257-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.