Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Mini CT, Snap-Fit |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 10.6mm |
Connector Length | 21.5mm, .84495in |
Connector Height | 10.6mm, .41658in |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
For Use With | Connector : 1612257-7 |
Circuit Application | Power & Signal |
Comment | See drawing for panel mount information., Sequential position number: 3. |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 49 |
Packaging Method | Tray, Box & Tray |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Sealable | No |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Plug Assy 7P ,mini Ct Dc Drawe |Amp Te Connectivity 1612256-7 | Newark Electronics |
Special Order: PLUG ASSY 7P ,MINI CT DC DRAWE Connector Product Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 7 Centerline (Pitch): .059 in Connector Assembly Plug Wire-to-Wire 7 | Mini Ct Drawer Connector Assembly | Part Number: 1612256-7 | Internal Number: 1612256-7 | .059" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1612256-7?
Additional datasheets, footprints and schematics for 1612256-7 are listed on our Part Details page. You can also find images and similar parts to 1612256-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612256-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612256-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612256-7 fall under?
The 1612256-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1612256-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612256-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612256-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612256-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and TE Store have stock available or on a lead time for 1612256-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612256-7 often in real-time on the comparison pages.
What if I can't find stock of 1612256-7?
You can fill out our help required form which you can use to request a quote for 1612256-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.