Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 500 |
Accessory Type | Other |
Connector System | Wire-to-Board |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
SQUIB FERRITE Automotive Connector Accessory Type: Ferrite Primary Product Color: Black Operating Temperature Range: -30 – 80 °C Operating Temperature Range: -22 – 176 °F Ferrite Black | Automotive Connector Accessories | Part Number: 1612123-1 | Internal Number: 1612123-1 | TE Connectivity | TE Store |
Squib Ferrite |Amp Te Connectivity 1612123-1 | Newark Electronics |
AMP1612123-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1612123-1?
Additional datasheets, footprints and schematics for 1612123-1 are listed on our Part Details page. You can also find images and similar parts to 1612123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612123-1 fall under?
The 1612123-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1612123-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612123-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1612123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612123-1 often in real-time on the comparison pages.
What if I can't find stock of 1612123-1?
You can fill out our help required form which you can use to request a quote for 1612123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.