Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
590
in stock
|
Buy Now | |
TE Store
from US$0.14
|
3,069
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
590
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
590
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT |
Color | Orange |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .039in, 1mm |
Height | 19.4mm, .764in |
Length | 16.2mm, .638in |
Width | 12.6mm, .496in |
Centerline (Pitch) | .122in, 3.1mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
SQUIB 2POS PLUG HSG Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Housing for Female Terminals 1 mm .039" Wire-to-Device | Automotive Housing | Part Number: 1612121-5 | Internal Number: 1612121-5 | TE Connectivity | TE Store |
Automotive Connectors Squib 2Pos Plug Hsg |Amp Te Connectivity 1612121-5 | Newark Electronics |
Automotive Connectors SQUIB 2POS PLUG HSG | Rapid Electronics |
TE Connectivity Conn Housing SKT 2 POS 3.1mm ST Cable Mount Bag | Distrelec |
AMP1612121-5 | Avnet America |
Where can I find additional details, specifications and documents for a 1612121-5?
Additional datasheets, footprints and schematics for 1612121-5 are listed on our Part Details page. You can also find images and similar parts to 1612121-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612121-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612121-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612121-5 fall under?
The 1612121-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1612121-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612121-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612121-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612121-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1612121-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612121-5 often in real-time on the comparison pages.
What if I can't find stock of 1612121-5?
You can fill out our help required form which you can use to request a quote for 1612121-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.