Status: | Unknown |
---|---|
Series: | Neopixel |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.50
|
179
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$62.91
|
6
in stock
|
Buy Now | |
Farnell
from US$40.17
|
6
in stock
|
Buy Now | |
Avnet America
from US$1,167.21
|
-
|
Buy Now | |
Rapid Electronics
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$37.84
|
-
|
Buy Now | |
element14
from US$5.28
|
-
|
Buy Now | |
Sager
from US$90.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage | 5V |
---|---|
Mounting Hole Dia | - |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | - |
Product Range | Neopixel |
Adafruit 1612 NeoPixel Addressable RGB LEDs Mini PCB - Pack of 5 | Rapid Electronics |
LED Color:Red, Green, Blue | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Silver Metallic |
Filament Material | PLA (Polylactide) |
Melting Temperature | 145°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ultimaker Silver Met PLA Filament 750g | RS |
Filament, Pla - Silver Metallic - 750G | Newark Electronics |
FILAMENT, PLA - SILVER METALLIC - 750G | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Watertite Wet Location 35W 12V Flood Light with In-line Transformer Screw Release Guard 14/2 SOOW Overall Length 7.62m | Avnet America |
Where can I find additional details, specifications and documents for a 1612?
Additional datasheets, footprints and schematics for 1612 are listed on our Part Details page. You can also find images and similar parts to 1612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612 fall under?
The 1612 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1612 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612 often in real-time on the comparison pages.
What if I can't find stock of 1612?
You can fill out our help required form which you can use to request a quote for 1612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.