Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$16.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.48
|
No stock
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.9mm |
No. of Contacts | 170 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 170Pos, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 16111705202000?
Additional datasheets, footprints and schematics for 16111705202000 are listed on our Part Details page. You can also find images and similar parts to 16111705202000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16111705202000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16111705202000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16111705202000 fall under?
The 16111705202000 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 16111705202000 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16111705202000 you can contact the distributor directly for product support, shipping queries etc.
Is the 16111705202000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16111705202000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 16111705202000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16111705202000 often in real-time on the comparison pages.
What if I can't find stock of 16111705202000?
You can fill out our help required form which you can use to request a quote for 16111705202000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.