Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1611004-6 |
Contact Current Rating | 30A |
---|---|
Contact Base Material | Silver Cadmium Oxide |
Contact Arrangement | 2 Form X, DPST-NO-DM |
Pole Configuration | 2 |
Wire Size | 16 – 8AWG, 1.31 – 8.37mm² |
Coil Voltage (Max) | 24VAC |
Actuating System | AC |
Coil Voltage Rating | 24VAC |
Contact Switching Voltage (Max) | 600VAC |
Coil Resistance | 11Ω |
Agency Approval | CSA Certified, UL Recognized, SEMKO Certified |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Mounting Plate | With |
Torque | 25in-lbs |
Comment | Stranding must be split for 8 AWG wire. |
Packaging Method | Loose Piece |
Product Category | Electromechanical Relays |
Contactor Type | Definite Purpose |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Terminal Configuration | 10-32 Screw, Quick Connect |
Model | 96 |
Molded | No |
Arc Cover | Without |
Coil Termination | Quick Connect |
Contactor, Definite Purpose, Model 96,30 A,24 VAC,2 Pole, DPST-NO-DM, | TE Connectivity 1611004-6 | RS Americas |
3100-20Q6999=30A 2P 24V Produc |Amp Te Connectivity 1611004-6 | Newark Electronics |
Electromechanical Relay DPST-NO-DM 30A 24VAC | Avnet America |
Where can I find additional details, specifications and documents for a 1611004-6?
Additional datasheets, footprints and schematics for 1611004-6 are listed on our Part Details page. You can also find images and similar parts to 1611004-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1611004-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1611004-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1611004-6 fall under?
The 1611004-6 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1611004-6 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1611004-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1611004-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1611004-6 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1611004-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1611004-6 often in real-time on the comparison pages.
What if I can't find stock of 1611004-6?
You can fill out our help required form which you can use to request a quote for 1611004-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.