Status: | Unknown |
---|---|
Series: | Chicago 1611 Series |
RoHS: | Unknown |
Accessory Type | Weatherproof Wire Grip |
---|---|
Product Range | Chicago 1611 Series |
RoHS Compliant | NA |
Weatherproof Wire Grip, 10.16Mm, 4500Lb | Newark Electronics |
Grip for Weatherproof Wire 0.40-Inch Capacity | Klein Tools 1611-20 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Pressure Sensitive Acrylic Adhesive |
---|---|
Tape Type | Aluminium |
Conductivity | Conductive |
Total Tape Thickness | 4 mil (0.101 mm) |
Roll Length - Imperial | 6yard |
Roll Length - Metric | 5.49m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1611-20?
Additional datasheets, footprints and schematics for 1611-20 are listed on our Part Details page. You can also find images and similar parts to 1611-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1611-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1611-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1611-20 fall under?
The 1611-20 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Management Tools.
Can I view similar or alternative parts?
You can view similar parts to 1611-20 when available in the Cable Management Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1611-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 1611-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1611-20 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1611-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1611-20 often in real-time on the comparison pages.
What if I can't find stock of 1611-20?
You can fill out our help required form which you can use to request a quote for 1611-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.