Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Voltage Rating V DC | 28V |
---|---|
Current Rating | 8A |
No. of Poles | 1 |
Circuit Breaker Mounting | Auto Fuse Holder |
SVHC | No SVHC (16-Jun-2014) |
Colour | Honey |
External Depth | 6mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1610-21-8A?
Additional datasheets, footprints and schematics for 1610-21-8A are listed on our Part Details page. You can also find images and similar parts to 1610-21-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1610-21-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1610-21-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1610-21-8A fall under?
The 1610-21-8A is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1610-21-8A when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1610-21-8A you can contact the distributor directly for product support, shipping queries etc.
Is the 1610-21-8A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1610-21-8A have stock available?
Authorised distributors including RS, RS Americas, Distrelec and Sager have stock available or on a lead time for 1610-21-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1610-21-8A often in real-time on the comparison pages.
What if I can't find stock of 1610-21-8A?
You can fill out our help required form which you can use to request a quote for 1610-21-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.