Status: | Unknown |
---|---|
Series: | 1610 Series |
RoHS: | Unknown |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.01
|
22
in stock
|
Buy Now | |
Distrelec
from US$8.34
|
847
in stock
|
Buy Now | |
RS Americas
from US$7.94
|
698
in stock
|
Buy Now | |
Newark Electronics
from US$8.10
|
215
in stock
|
Buy Now | |
element14
from US$7.63
|
215
in stock
|
Buy Now | |
Farnell
from US$13.16
|
215
in stock
|
Buy Now | |
Sager
from US$5.11
|
200
in stock
|
Buy Now |
Product Range | 1610 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | - |
Circuit Breaker Mounting | Auto Fuse Holder |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
External Depth | 6mm |
External Length / Height | 28.8mm |
External Width | 20.3mm |
Fuse Current | 15A |
No. of Mechanical Operations | 300 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Voltage Drop @ Rated Current | 200mV |
Where can I find additional details, specifications and documents for a 1610-21-15A?
Additional datasheets, footprints and schematics for 1610-21-15A are listed on our Part Details page. You can also find images and similar parts to 1610-21-15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1610-21-15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1610-21-15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1610-21-15A fall under?
The 1610-21-15A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1610-21-15A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1610-21-15A you can contact the distributor directly for product support, shipping queries etc.
Is the 1610-21-15A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1610-21-15A have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1610-21-15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1610-21-15A often in real-time on the comparison pages.
What if I can't find stock of 1610-21-15A?
You can fill out our help required form which you can use to request a quote for 1610-21-15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.