161-43101 Part Information

Details for 161-43101 by HellermanTyton

Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap

Part Downloads

Part Specifications

External Diameter - Imperial 0.158"
External Diameter - Metric 4mm
Wrap Material Polyethylene
Wrap Colour Black
Reel Length (Imperial) 98ft
Reel Length (Metric) 30m
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 161-43101?

Additional datasheets, footprints and schematics for 161-43101 are listed in our Part Details tab. You can also find the 161-43101 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 161-43101 in the Pricing & Inventory tab next to part details. You can view 161-43101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 161-43101 fall under?

The 161-43101 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.

Can I view similar or alternative parts?

You can view similar parts to 161-43101 when available in the Spiral Wrap range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 161-43101 you can contact the distributor directly for product support, shipping queries etc.

Is the 161-43101 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 161-43101 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 161-43101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 161-43101 often in real-time on the comparison pages.

What if I can't find stock of 161-43101?

You can fill out our help required form which you can use to request a quote for 161-43101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 161-43101

Loading...
Loading Results for 161-43101
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us