Status: | Unknown |
---|---|
Series: | LSW Series |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonCapacitance | 1000µF |
---|---|
Voltage Rating | 160V |
Product Range | LSW Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Lifetime @ Temperature | 5000 hours @ 105°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 160LSW1000MNB36X63?
Additional datasheets, footprints and schematics for 160LSW1000MNB36X63 are listed on our Part Details page. You can also find images and similar parts to 160LSW1000MNB36X63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160LSW1000MNB36X63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160LSW1000MNB36X63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160LSW1000MNB36X63 fall under?
The 160LSW1000MNB36X63 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 160LSW1000MNB36X63 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160LSW1000MNB36X63 you can contact the distributor directly for product support, shipping queries etc.
Is the 160LSW1000MNB36X63 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 160LSW1000MNB36X63 have stock available?
There is no stock from authorised distributors for 160LSW1000MNB36X63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160LSW1000MNB36X63 often in real-time on the comparison pages.
What if I can't find stock of 160LSW1000MNB36X63?
You can fill out our help required form which you can use to request a quote for 160LSW1000MNB36X63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.