Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 8V |
Current Rating | 1.28A |
Isolation Transformer Primary Voltages | 1 x 115V, 1 x 230V |
Output Current | 1280mA |
Primary Type | Dual |
RoHS Compliant | Yes |
Bobbins Transformer | Newark Electronics |
TRANSFORMER, PC MT, 10VA, 16VCT@640MA, 8V@1.28A | Hammond Manufacturing 160G16 | RS Americas |
Transformer, Power | Carlton-Bates |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 160G16?
Additional datasheets, footprints and schematics for 160G16 are listed on our Part Details page. You can also find images and similar parts to 160G16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160G16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160G16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160G16 fall under?
The 160G16 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 160G16 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160G16 you can contact the distributor directly for product support, shipping queries etc.
Is the 160G16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 160G16 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 160G16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160G16 often in real-time on the comparison pages.
What if I can't find stock of 160G16?
You can fill out our help required form which you can use to request a quote for 160G16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.