160E24 Isolation Transformers by Hammond Manufacturing

BOBBINS TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.80

Distributor Stock
Logo for Newark
Newark
from US$7.80
516
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$8.97
310
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$10.97
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 1.2VA
Secondary Voltages 2 x 12V
Current Rating 100mA
Isolation Transformer Primary Voltages 2 x 115V, 2 x 230V
Input Voltage 115VAC
Output Current 100mA
RoHS Compliant Yes

Alternative Descriptions

Bobbins Transformer | Newark Electronics
TRANSFORMER, PC MT, 1.2VA, 24VCT@50MA, 12V@100MA | Hammond Manufacturing 160E24 | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160E24?

Additional datasheets, footprints and schematics for 160E24 are listed on our Part Details page. You can also find images and similar parts to 160E24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160E24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160E24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160E24 fall under?

The 160E24 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 160E24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160E24 you can contact the distributor directly for product support, shipping queries etc.

Is the 160E24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 160E24 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 160E24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160E24 often in real-time on the comparison pages.

What if I can't find stock of 160E24?

You can fill out our help required form which you can use to request a quote for 160E24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay