Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
180BCF10,
180BCF10 |
Prices starting from US$482.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$482.24
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$621.24
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$581.05
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$618.00
|
4
in stock
|
Buy Now | |
Farnell
from US$521.99
|
4
in stock
|
Buy Now | |
TE Store
from US$1,502.42
|
2
in stock
|
Buy Now | |
Avnet America
from US$522.92
|
-
|
Buy Now | |
RS Americas
from US$701.40
|
-
|
Buy Now | |
Boersig
from US$608.92
|
-
|
Buy Now | |
Sager
from US$496.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Current Rating | 180A |
Voltage (Max) | 480VAC |
Mount Style | Flanged |
Comment | 3-Phase Applications |
Filtered | Yes |
Filter Type | 3-Phase Power Line |
Input Type | Terminal Block |
Output Type | Terminal Block |
Operating Temperature Range | -10 – 50°C |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1609989-9 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 180BCF10 F8240 Power Line Filters EMI/RF | Distrelec |
POWER LINE FILTER, 3PHASE, 180A, TB | Farnell |
180BCF10=F8240 Current Rating: 180 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 180 A Terminal Block DELTA (3 wire + ground) | Part Number: 1609989-9 | Internal Number: 1609989-9 | Alias Number: 180BCF10 | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 180A 480VAC Terminal Block Flange Mount | Avnet America |
Filter, 180BCF10=F8240 | TE Connectivity 1609989-9 | RS Americas |
Power Line Filters 180A BCF 3 Phase Phase to Phase | Sager |
Where can I find additional details, specifications and documents for a 1609989-9?
Additional datasheets, footprints and schematics for 1609989-9 are listed on our Part Details page. You can also find images and similar parts to 1609989-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609989-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609989-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609989-9 fall under?
The 1609989-9 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609989-9 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609989-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609989-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609989-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1609989-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609989-9 often in real-time on the comparison pages.
What if I can't find stock of 1609989-9?
You can fill out our help required form which you can use to request a quote for 1609989-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.