1609989-4 Power Line Filters by TE Connectivity

42BCF10=F8235

Status: Active
Series: -
RoHS: Unknown
Aliases: 42BCF10,
42BCF10
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$171.38

Distributor Stock
Logo for RS
RS
from US$222.38
6
in stock
Buy Now
Logo for TE Store
TE Store
from US$518.62
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$353.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$180.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$215.21
-
Buy Now
Logo for Sager
Sager
from US$171.38
-
Buy Now
Logo for Farnell
Farnell
from US$197.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wiring Configuration DELTA (3 wire + ground)
Current Rating 42A
Voltage (Max) 480VAC
Mount Style Flanged
Comment 3-Phase Applications
Filter Type 3-Phase Power Line
Output Type Terminal Block
Filtered Yes
Input Type Terminal Block
Operating Temperature Range -10 – 50°C

Alternative Descriptions

42BCF10=F8235 Current Rating: 42 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 42 A Terminal Block DELTA (3 wire + ground) | Part Number: 1609989-4 | Internal Number: 1609989-4 | Alias Number: 42BCF10 | TE Connectivity | TE Store
RFI Filter 3-Phase Delta 42A bookf. | RS
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1609989-4 | Newark Electronics
Power Line Filter 50Hz/60Hz 42A 480VAC Terminal Block Flange Mount | Avnet America
Filter, 42BCF10=F8235 | TE Connectivity 1609989-4 | RS Americas
Power Line Filters 42A BCF 3 Phase Phase to Phase | Sager
POWER LINE FILTER, 3-PH, 42A, 480VAC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1609989-4?

Additional datasheets, footprints and schematics for 1609989-4 are listed on our Part Details page. You can also find images and similar parts to 1609989-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1609989-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609989-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1609989-4 fall under?

The 1609989-4 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.

Can I view similar or alternative parts?

You can view similar parts to 1609989-4 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1609989-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1609989-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1609989-4 have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1609989-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1609989-4 often in real-time on the comparison pages.

What if I can't find stock of 1609989-4?

You can fill out our help required form which you can use to request a quote for 1609989-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay