Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
30BCF10,
30BCF10 |
Prices starting from US$114.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$117.25
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$173.11
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$131.72
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$149.00
|
24
in stock
|
Buy Now | |
Farnell
from US$153.97
|
20
in stock
|
Buy Now | |
TE Store
from US$363.11
|
6
in stock
|
Buy Now | |
Avnet America
from US$126.38
|
-
|
Buy Now | |
Boersig
from US$147.72
|
-
|
Buy Now | |
TTI Europe
from US$126.86
|
-
|
Buy Now | |
Sager
from US$114.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Leakage Current (Max) (250VAC, 50Hz) | 33mA |
Current Rating | 30A |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | Terminal Block |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 50°C |
Power Line Filters Power Line Three Phase |Amp Te Connectivity 1609989-3 | Newark Electronics |
Power Line Filters POWER LINE THREE PHASE | Rapid Electronics |
TE Connectivity - AMP 3-Phase Filter 30BCF10%3DF8234 | Distrelec |
POWER LINE FILTER, 3-PH, 30A, 480VAC | Farnell |
30BCF10=F8234 Current Rating: 30 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 30 A Terminal Block DELTA (3 wire + ground) | Part Number: 1609989-3 | Internal Number: 1609989-3 | Alias Number: 30BCF10 | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 30A 480VAC Terminal Block Flange Mount | Avnet America |
30A 480V CHASSIS MOUNT | TTI Europe |
Power Line Filters 30A BCF 3 Phase Phase to Phase | Sager |
Where can I find additional details, specifications and documents for a 1609989-3?
Additional datasheets, footprints and schematics for 1609989-3 are listed on our Part Details page. You can also find images and similar parts to 1609989-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609989-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609989-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609989-3 fall under?
The 1609989-3 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609989-3 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609989-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609989-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609989-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1609989-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609989-3 often in real-time on the comparison pages.
What if I can't find stock of 1609989-3?
You can fill out our help required form which you can use to request a quote for 1609989-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.