Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .055 – .09in, 1.4 – 2.3mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Chamfered, Without Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Fastin-Faston Recep 6,35 |Amp Te Connectivity 160928-3 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG F 19.2mm 7.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160928-3?
Additional datasheets, footprints and schematics for 160928-3 are listed on our Part Details page. You can also find images and similar parts to 160928-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160928-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160928-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160928-3 fall under?
The 160928-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160928-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160928-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160928-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160928-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 160928-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160928-3 often in real-time on the comparison pages.
What if I can't find stock of 160928-3?
You can fill out our help required form which you can use to request a quote for 160928-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.