Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
42,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .755in, 19.2mm |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Without Dimple, Chamfered |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 1.0-2.5MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 160927-2 | Internal Number: 160927-2 | TE Connectivity | TE Store |
Fastin-Faston Recep 6,35 Rohs Compliant: Yes |Amp Te Connectivity 160927-2 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 19.2mm 7.4mm Tin Strip | Avnet America |
FASTIN-FASTON RECEP 6,35 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 160927-2?
Additional datasheets, footprints and schematics for 160927-2 are listed on our Part Details page. You can also find images and similar parts to 160927-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160927-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160927-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160927-2 fall under?
The 160927-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160927-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160927-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160927-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160927-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and Boersig have stock available or on a lead time for 160927-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160927-2 often in real-time on the comparison pages.
What if I can't find stock of 160927-2?
You can fill out our help required form which you can use to request a quote for 160927-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.