Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0405
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
10,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
435,855
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0469
|
435,855
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
435,855
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
435,855
in stock
|
Buy Now | |
TE Store
from US$0.07
|
33,969
in stock
|
Buy Now | |
element14
from US$0.08
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
RS Americas
from US$0.0480
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0405
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .039 – .062in, 1 – 1.6mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | .551in, 14mm |
Mating Retention Type | Locking Lance |
Locking Lance Height | .042in |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Ff Steckh 2 8 Rad Loose Piece Rohs Compliant: Yes |Amp Te Connectivity 160922-2 | Newark Electronics |
Terminals FF STECKH 2 8 RAD Loose Piece | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 110 Push-On Term 0.51mm2 | Distrelec |
FF 110 REC 0.2-0.5MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 160922-2 | Internal Number: 160922-2 | TE Connectivity | TE Store |
Terminal Rec 2.79mm 24-20AWG Fastin-on | RS |
FEMALE DISCONNECT, 2.8MM, 24-20AWG | element14 |
Quick Disconnect Terminal 20-24AWG F Strip | Avnet America |
FASTIN-FASTON .110 Series Crimp Receptacle,2.79x0.79mm,24 to 20 AWG, Tin Plated | TE Connectivity 160922-2 | RS Americas |
FF STECKH 2,8 RAD | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160922-2?
Additional datasheets, footprints and schematics for 160922-2 are listed on our Part Details page. You can also find images and similar parts to 160922-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160922-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160922-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160922-2 fall under?
The 160922-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160922-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160922-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160922-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160922-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 160922-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160922-2 often in real-time on the comparison pages.
What if I can't find stock of 160922-2?
You can fill out our help required form which you can use to request a quote for 160922-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.