Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.16
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Tab Width | 7.92mm, .312in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 13 – 11AWG, 2.62 – 4.17mm² |
Overall Length | .881in, 22.4mm |
Accepts Wire Insulation Diameter Range | .13 – .177in, 3.3 – 4.5mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.3mm |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal Female 11AWG to 13AWG Crimp Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 160920-4?
Additional datasheets, footprints and schematics for 160920-4 are listed on our Part Details page. You can also find images and similar parts to 160920-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160920-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160920-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160920-4 fall under?
The 160920-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160920-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160920-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160920-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160920-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 160920-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160920-4 often in real-time on the comparison pages.
What if I can't find stock of 160920-4?
You can fill out our help required form which you can use to request a quote for 160920-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.