Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.16
|
142,528
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .755in, 19.2mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | .046in |
Comment | Chamfered, With dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 1-2.5MM2 PB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 160917-3 | Internal Number: 160917-3 | TE Connectivity | TE Store |
Receptacle contact, FASTIN-FASTON (REEL) | RS |
Fastin-Faston Recep 6,35 Rohs Compliant: Yes |Amp Te Connectivity 160917-3 | Newark Electronics |
FF 250 REC 1-2.5MM2 PB,FASTIN-FASTON | Future Electronics |
Quick Disconnect Terminal 13-17AWG RCP 19.2mm 7.4mm Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle, 6.35 x 0.81mm, 17 - 13 AWG | TE Connectivity 160917-3 | RS Americas |
FEMALE QUICK DISCONNECT, 17-13AWG | Farnell |
Where can I find additional details, specifications and documents for a 160917-3?
Additional datasheets, footprints and schematics for 160917-3 are listed on our Part Details page. You can also find images and similar parts to 160917-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160917-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160917-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160917-3 fall under?
The 160917-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160917-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160917-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160917-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160917-3 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 160917-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160917-3 often in real-time on the comparison pages.
What if I can't find stock of 160917-3?
You can fill out our help required form which you can use to request a quote for 160917-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.