Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19mm, .748in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Accepts Wire Insulation Diameter Range | 2.11 – 3.1mm, .083 – .122in |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 8.1kgf, 80Newton |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON,REC.,17-14 AWG,PB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 160916-3 | Internal Number: 160916-3 | TE Connectivity | TE Store |
250 Faston,rec.,17-14 Awg,pb |Amp Te Connectivity 160916-3 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 19.1mm 7.6mm Strip | Avnet America |
250 FASTON,REC.,17-14 AWG,PB | Boersig |
TE Connectivity 250 FASTON REC. 17-14 AWG PB Terminals 2 | Distrelec |
Where can I find additional details, specifications and documents for a 160916-3?
Additional datasheets, footprints and schematics for 160916-3 are listed on our Part Details page. You can also find images and similar parts to 160916-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160916-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160916-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160916-3 fall under?
The 160916-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160916-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160916-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160916-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160916-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 160916-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160916-3 often in real-time on the comparison pages.
What if I can't find stock of 160916-3?
You can fill out our help required form which you can use to request a quote for 160916-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.