Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1609144-2 |
Color | Black |
---|---|
For Use With | L Series |
Comment | Accommodates one 5 x 20mm metric fuse |
Accessory Type | Fuse Holder |
LA201 DL METRIC FUS=F6928 | TE Connectivity 1609144-2 | RS Americas |
Connector Accessories Fuse Holder | Avnet America |
Fuse Holder Fuse Holder 5x20 mm Metric Fuse | Sager |
Where can I find additional details, specifications and documents for a 1609144-2?
Additional datasheets, footprints and schematics for 1609144-2 are listed on our Part Details page. You can also find images and similar parts to 1609144-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609144-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609144-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609144-2 fall under?
The 1609144-2 is listed under EMI Filters > Filter Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1609144-2 when available in the Filter Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609144-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609144-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609144-2 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 1609144-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609144-2 often in real-time on the comparison pages.
What if I can't find stock of 1609144-2?
You can fill out our help required form which you can use to request a quote for 1609144-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.