Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
244,800
in stock
|
Buy Now | |
Sager
from US$0.20
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 4 – 5.2mm², 11 – 10AWG |
Accepts Wire Insulation Diameter Range | .157 – .205in, 4 – 5.2mm |
Mating Tab Width | 6.35mm, .25in |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Locking Lance Height | .053in |
Wire Insulation Support | With |
Comment | With dimple, Chamfered |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals FF STECKH 6 3 RAD | Sager |
Ff Steckh 6,3 Rad Rohs Compliant: Yes |Amp Te Connectivity 160914-4 | Newark Electronics |
Quick Disconnect Terminal 10-11AWG F 19.2mm 7.4mm Tin Strip | Avnet America |
FF 250 REC 4-6MM2 TPPB | TE Connectivity 160914-4 | RS Americas |
Where can I find additional details, specifications and documents for a 160914-4?
Additional datasheets, footprints and schematics for 160914-4 are listed on our Part Details page. You can also find images and similar parts to 160914-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160914-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160914-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160914-4 fall under?
The 160914-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160914-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160914-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160914-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160914-4 have stock available?
Authorised distributors including Powell Electronics, Sager, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 160914-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160914-4 often in real-time on the comparison pages.
What if I can't find stock of 160914-4?
You can fill out our help required form which you can use to request a quote for 160914-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.