Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1609136-2 |
Color | Natural |
---|---|
Length | 36 Inches |
For Use With | DA Series |
Comment | Custom assembly with 3, 36" long 14 gauge wires to mate with DA Series filter. |
Accessory Type | Connector Assembly |
Cable Assembly 0.914m 3 POS Power Line Filter PL | Avnet America |
Power Line Filters DA PLUG ASSY =F6824 | Sager |
Where can I find additional details, specifications and documents for a 1609136-2?
Additional datasheets, footprints and schematics for 1609136-2 are listed on our Part Details page. You can also find images and similar parts to 1609136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609136-2 fall under?
The 1609136-2 is listed under EMI Filters > Filter Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1609136-2 when available in the Filter Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609136-2 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1609136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609136-2 often in real-time on the comparison pages.
What if I can't find stock of 1609136-2?
You can fill out our help required form which you can use to request a quote for 1609136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.