Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1609133-2 |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.51
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.56
|
3,230
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$3.86
|
430
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
54
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
Sager
from US$2.11
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 15A |
Input Connector Type | IEC 60320/C-13 |
Input Connector Style | "Receptacle, Female" |
Output Type | 1/4" Faston |
AC Power Entry Modules 15A IEC 1/4FASTON FEMALE | Rapid Electronics |
TE Connectivity Modules 15A IEC 1/4FASTON FEMALE SNAP IN | Distrelec |
Corcom SR - 15 Amp Low Leakage Snap in AC Power Filter Receptacle - 6ESRFC3 | Future Electronics |
Conn, Power Entry, Iec 60320 C13, 15A | Newark Electronics |
Power Entry Module Unfiltered F 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
AC Power Entry Modules 15A IEC 1/4FASTON FEMALE SNAP IN MNT | Sager |
Where can I find additional details, specifications and documents for a 1609133-2?
Additional datasheets, footprints and schematics for 1609133-2 are listed on our Part Details page. You can also find images and similar parts to 1609133-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609133-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609133-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609133-2 fall under?
The 1609133-2 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 1609133-2 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609133-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609133-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609133-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Newark Electronics have stock available or on a lead time for 1609133-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609133-2 often in real-time on the comparison pages.
What if I can't find stock of 1609133-2?
You can fill out our help required form which you can use to request a quote for 1609133-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.