Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1609133-1 |
Prices starting from US$1.92
Voltage (Max) | 250VAC |
---|---|
Current Rating | 15A |
Input Connector Type | IEC 60320/C-13 |
Input Connector Style | "Receptacle, Female" |
Output Type | 1/4" Faston |
1609133-1 6ESRF-3=F6988 | Heilind Electronics |
Corcom SR - 15 Amp Low Leakage Flange Mount AC Power Filter Receptacle - 6ESRF-3 | Future Electronics |
UN-FILTERED IEC MODULE, C13, 15A, QC | element14 |
Power Entry Module Unfiltered F 3 POS 250VAC 6A/Contact ST 1 Port | Avnet America |
AC Power Entry Modules 15A IEC 1/4FASTON FEMALE FLANGE MNT | Sager |
Where can I find additional details, specifications and documents for a 1609133-1?
Additional datasheets, footprints and schematics for 1609133-1 are listed on our Part Details page. You can also find images and similar parts to 1609133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609133-1 fall under?
The 1609133-1 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 1609133-1 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609133-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, element14, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 1609133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609133-1 often in real-time on the comparison pages.
What if I can't find stock of 1609133-1?
You can fill out our help required form which you can use to request a quote for 1609133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.