Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .13 – .177in, 3.3 – 4.5mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .755in, 19.2mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 13 – 11AWG, 2.62 – 4.17mm² |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | .053in |
Comment | With dimple, Chamfered |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 160913-1?
Additional datasheets, footprints and schematics for 160913-1 are listed on our Part Details page. You can also find images and similar parts to 160913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160913-1 fall under?
The 160913-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160913-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160913-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 160913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160913-1 often in real-time on the comparison pages.
What if I can't find stock of 160913-1?
You can fill out our help required form which you can use to request a quote for 160913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.