Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.62
|
208
in stock
|
Buy Now | |
TE Store
from US$14.68
|
353
in stock
|
Buy Now | |
element14
from US$7.40
|
326
in stock
|
Buy Now | |
Farnell
from US$7.83
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
210
in stock
|
Buy Now | |
Future Electronics
from US$6.24
|
-
|
Buy Now | |
Avnet America
from US$6.11
|
-
|
Buy Now | |
RS Americas
from US$10.59
|
-
|
Buy Now | |
Sager
from US$5.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | IEC C14 |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Connector Terminals | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
RoHS Compliant | Yes |
10CS1 M0=F7803 Current Rating: 10 A Filter Connector Type: IEC 60320-1 C-14 Filter Connector Style: Male Receptacle Output Termination Type: 3/16" Faston Iec Unfiltered Inlets & Corcom C Series | 10 A IEC 60320-1 C-14 Male Receptacle 3/16" Faston | Part Number: 1609112-8 | Internal Number: 1609112-8 | Alias Number: 10CS1 | TE Connectivity | TE Store |
CONN, IEC C14 INLET, 10A, 250VAC, FLANGE | element14 |
Power Entry Module, Receptacle, 10A | Newark Electronics |
Power Entry Mod 10A C Series Panel Snap | RS |
PWR ENT MOD RCPT IEC320-C14 PNL | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A ST 1 Port | Avnet America |
Power Entry Module, 10CS1 M0=F7803 | TE Connectivity 1609112-8 | RS Americas |
AC Power Entry Modules 10A IEC 1/4 FASTON SNAP IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1609112-8?
Additional datasheets, footprints and schematics for 1609112-8 are listed on our Part Details page. You can also find images and similar parts to 1609112-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609112-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609112-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609112-8 fall under?
The 1609112-8 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1609112-8 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609112-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609112-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1609112-8 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 1609112-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609112-8 often in real-time on the comparison pages.
What if I can't find stock of 1609112-8?
You can fill out our help required form which you can use to request a quote for 1609112-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.