Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10CBE1 |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 10A |
Input Connector Style | "Receptacle, Male" |
Output Type | 3/16" Faston |
Input Connector Type | IEC 60320/C-14 |
AC Power Entry Modules 10A IEC 1/4 FASTON FLANGE MOUNT | Sager |
10CBE1=F7890 M0 Current Rating: 10 A Filter Connector Type: IEC 60320-1 C-14 Filter Connector Style: Male Receptacle Output Termination Type: 3/16" Faston Iec Unfiltered Inlets & Corcom C Series | 10 A IEC 60320-1 C-14 Male Receptacle 3/16" Faston | Part Number: 1609112-1 | Internal Number: 1609112-1 | Alias Number: 10CBE1 | TE Connectivity | TE Store |
Ac Power Entry Modules Power Entry Unfiltered |Amp Te Connectivity 1609112-1 | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch ST 1 Port | Avnet America |
Power Entry Module, 10CBE1=F7890 M0 | TE Connectivity 1609112-1 | RS Americas |
10CBE1=F7890 M0 | Farnell |
Where can I find additional details, specifications and documents for a 1609112-1?
Additional datasheets, footprints and schematics for 1609112-1 are listed on our Part Details page. You can also find images and similar parts to 1609112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609112-1 fall under?
The 1609112-1 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 1609112-1 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609112-1 have stock available?
Authorised distributors including Sager, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1609112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609112-1 often in real-time on the comparison pages.
What if I can't find stock of 1609112-1?
You can fill out our help required form which you can use to request a quote for 1609112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.