1609078-1 IEC Unfiltered Inlets by TE Connectivity

6ESRM-P=F6990

Status: Active
Series: -
RoHS: Unknown
Aliases: 1609078-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for Farnell
Farnell
from US$2.70
No stock
Buy Now
Logo for Sager
Sager
from US$2.19
714
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.43
600
in stock
Buy Now
Logo for Avnet America
Avnet America
-
179
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Current Rating 15A
Voltage (Max) 250VAC
Input Connector Style "Receptacle, Male"
Input Connector Type IEC 60320/C-14
Output Type PCB Mount

Compatible Parts


Alternative Descriptions

AC Power Entry Modules 15A IEC PCB MOUNT MALE FLANGE MNT | Sager
Power Entry Module Unfiltered M 3 POS 250VAC 15A RA 1 Port | Avnet Asia
EMI/RFI Filter 15A 250V PCB Mount Corcom Filter- 6ESRM-P | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1609078-1?

Additional datasheets, footprints and schematics for 1609078-1 are listed on our Part Details page. You can also find images and similar parts to 1609078-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1609078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1609078-1 fall under?

The 1609078-1 is listed under EMI Filters > IEC Unfiltered Inlets.

Can I view similar or alternative parts?

You can view similar parts to 1609078-1 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1609078-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1609078-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1609078-1 have stock available?

Authorised distributors including Sager, Avnet Asia, Avnet America, Future Electronics and Farnell have stock available or on a lead time for 1609078-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1609078-1 often in real-time on the comparison pages.

What if I can't find stock of 1609078-1?

You can fill out our help required form which you can use to request a quote for 1609078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay