Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 63ADT6S |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Current Rating | 63A |
Mount Style | Flanged |
Input Type | Stud |
Filter Type | 3-Phase Power Line |
Filtered | Yes |
Output Type | Stud |
Operating Temperature Range | -10 – 40°C |
Filter, 63ADT6S=F6226 | TE Connectivity 1609071-1 | RS Americas |
Power Line Filter 50Hz/60Hz 63A 480VAC Threaded Stud Flange Mount | Avnet America |
Power Line Filters 63A STUD - STUD FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1609071-1?
Additional datasheets, footprints and schematics for 1609071-1 are listed on our Part Details page. You can also find images and similar parts to 1609071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609071-1 fall under?
The 1609071-1 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1609071-1 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609071-1 have stock available?
Authorised distributors including RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 1609071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609071-1 often in real-time on the comparison pages.
What if I can't find stock of 1609071-1?
You can fill out our help required form which you can use to request a quote for 1609071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.