Status: | Unknown |
---|---|
Series: | Scotch&trade |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.15
|
544
in stock
|
Buy Now | |
Distrelec
from US$7.59
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$60.90
|
53
in stock
|
Buy Now | |
Farnell
from US$39.47
|
26
in stock
|
Buy Now | |
Powell Electronics
from US$102.69
|
22
in stock
|
Buy Now | |
RS Americas
from US$490.00
|
-
|
Buy Now | |
Carlton-Bates
from US$123.94
|
-
|
Buy Now | |
Sager
from US$1.94
|
-
|
Buy Now |
Sealant Type | Silicone |
---|---|
Sealant Applications | Electrical |
Dispensing Method | Spray Bottle |
Sealant Colour | Transparent |
Weight | - |
Product Range | Scotch&trade |
SVHC | No SVHC (15-Jan-2018) |
Volume | 400ml |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Black |
Filament Material | PLA (Polylactide) |
Melting Temperature | 145°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Black PLA Filament 750g | RS |
Ultimaker 3Mm Black Pla Filament | Newark Electronics |
FILAMENT, PLA -BLACK -750G | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transformer, Audio | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Perma-Proto Half-sized PCB Breadboard, single | Distrelec |
Where can I find additional details, specifications and documents for a 1609?
Additional datasheets, footprints and schematics for 1609 are listed on our Part Details page. You can also find images and similar parts to 1609 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1609 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1609 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1609 fall under?
The 1609 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 1609 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1609 you can contact the distributor directly for product support, shipping queries etc.
Is the 1609 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1609 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Farnell and Powell Electronics have stock available or on a lead time for 1609.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1609 often in real-time on the comparison pages.
What if I can't find stock of 1609?
You can fill out our help required form which you can use to request a quote for 1609 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.