Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
469
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
469
in stock
|
Buy Now | |
element14
from US$0.83
|
469
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
130
in stock
|
Buy Now | |
Heilind Electronics
from US$1.27
|
129
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.27
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | Modular Terminals |
No. of Positions | 3 |
Pitch Spacing | 5.1mm |
No. of Contacts | 3 |
Pack Quantity | 60 |
Series | ZQV |
Terminal Block Jumper, 3Way, 5.1Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 3WAY, 5.1MM | element14 |
Weidmüller Jumper 3-pin, Yellow, 13.6 x 27.6mm | Distrelec |
ZQV 2.5/3 R20, A, V7 | Heilind Electronics |
Conn Pluggable Jumper M 3 POS 5.1mm ST | Avnet America |
ZQV 2.5/3 | TTI Europe |
Where can I find additional details, specifications and documents for a 1608870000?
Additional datasheets, footprints and schematics for 1608870000 are listed on our Part Details page. You can also find images and similar parts to 1608870000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1608870000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1608870000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1608870000 fall under?
The 1608870000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1608870000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1608870000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1608870000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1608870000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Heilind Electronics have stock available or on a lead time for 1608870000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1608870000 often in real-time on the comparison pages.
What if I can't find stock of 1608870000?
You can fill out our help required form which you can use to request a quote for 1608870000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.